ASTM International - ASTM D5162-15

Standard Practice for Discontinuity (Holiday) Testing of Nonconductive Protective Coating on Metallic Substrates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2015
Status: inactive
Page Count: 5
ICS Code (Surface treatment): 25.220.20
significance And Use:

4.1 A coating is applied to a metallic substrate to prevent corrosion, reduce abrasion or reduce product contamination, or all three. The degree of coating continuity required is dictated by... View More

scope:

1.1 This practice covers procedures for determining discontinuities using two types of test equipment:

1.1.1 Test Method A-Low Voltage Wet Sponge, and

1.1.2 Test Method B-High Voltage Spark Testers.

1.2 This practice addresses metallic substrates. For concrete surfaces, refer to Practice D4787.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Practice for Discontinuity (Holiday) Testing of Nonconductive Protective Coating on Metallic Substrates
4.1 A coating/lining is applied to a metallic substrate to prevent corrosion or reduce product contamination, or both. The degree of coating continuity required is dictated by service conditions....
November 1, 2021
Standard Practice for Discontinuity (Holiday) Testing of Nonconductive Protective Coating on Metallic Substrates
4.1 A coating/lining is applied to a metallic substrate to prevent corrosion or reduce product contamination, or both. The degree of coating continuity required is dictated by service conditions....
ASTM D5162-15
December 1, 2015
Standard Practice for Discontinuity (Holiday) Testing of Nonconductive Protective Coating on Metallic Substrates
4.1 A coating is applied to a metallic substrate to prevent corrosion, reduce abrasion or reduce product contamination, or all three. The degree of coating continuity required is dictated by service...
June 1, 2008
Standard Practice for Discontinuity (Holiday) Testing of Nonconductive Protective Coating on Metallic Substrates
A coating is applied to a metallic substrate to prevent corrosion, reduce abrasion or reduce product contamination, or all three. The degree of coating continuity required is dictated by service...
June 10, 2001
Standard Practice for Discontinuity (Holiday) Testing of Nonconductive Protective Coating on Metallic Substrates
1.1 This practice covers procedures for determining discontinuities using two types of test equipment: 1.1.1 Test Method A--Low Voltage Wet Sponge, and 1.1.2 Test Method B--High Voltage Spark...
June 10, 2001
Standard Practice for Discontinuity (Holiday) Testing of Nonconductive Protective Coating on Metallic Substrates
1.1 This practice covers procedures for determining discontinuities using two types of test equipment: 1.1.1 Test Method A--Low Voltage Wet Sponge, and 1.1.2 Test Method B--High Voltage Spark...
Advertisement