ASTM International - ASTM D4058-96(2015)

Standard Test Method for Attrition and Abrasion of Catalysts and Catalyst Carriers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2015
Status: inactive
Page Count: 3
ICS Code (Chemical reagents): 71.040.30
significance And Use:

4.1 This test method is considered to be a measure of the propensity of a catalyst to produce fines in the course of transportation, handling, and use. However, there is no absolute level of... View More

scope:

1.1 This test method covers the determination of the attrition and abrasion resistance of catalysts and catalyst carriers. It is applicable to tablets, extrudate, spheres, and irregularly shaped particles larger than about 1/16 in. (1.6 mm) and smaller than about 3/4 in. (19 mm). The materials used in developing the method exhibited losses on attrition less than 7 %; however, the method should be applicable to materials giving much higher attritions.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 15, 2025
Standard Test Method for Attrition and Abrasion of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of the attrition and abrasion resistance of catalysts and catalyst carriers. It is applicable to tablets, extrudate, spheres, and irregularly shaped...
May 15, 2020
Standard Test Method for Attrition and Abrasion of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of the attrition and abrasion resistance of catalysts and catalyst carriers. It is applicable to tablets, extrudate, spheres, and irregularly shaped...
ASTM D4058-96(2015)
December 1, 2015
Standard Test Method for Attrition and Abrasion of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of the attrition and abrasion resistance of catalysts and catalyst carriers. It is applicable to tablets, extrudate, spheres, and irregularly shaped...
August 1, 2011
Standard Test Method for Attrition and Abrasion of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of the attrition and abrasion resistance of catalysts and catalyst carriers. It is applicable to tablets, extrudate, spheres, and irregularly shaped...
April 1, 2006
Standard Test Method for Attrition and Abrasion of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of the attrition and abrasion resistance of catalysts and catalyst carriers. It is applicable to tablets, extrudate, spheres, and irregularly shaped...
September 10, 1996
Standard Test Method for Attrition and Abrasion of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of the attrition and abrasion resistance of catalysts and catalyst carriers. It is applicable to tablets, extrudate, spheres, and irregularly shaped...
September 10, 1996
Standard Test Method for Attrition and Abrasion of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of the attrition and abrasion resistance of catalysts and catalyst carriers. It is applicable to tablets, extrudate, spheres, and irregularly shaped...
Advertisement