ASTM International - ASTM D3409/D3409M-93(2016)e1
Standard Test Method for Adhesion of Asphalt-Roof Cement to Damp, Wet, or Underwater Surfaces
| Organization: | ASTM International |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
significance And Use:
3.1 This test method offers a means of evaluating the adhesive properties of asphalt roofing cements used to repair roofs under adverse conditions. Weathered roof surfaces are easily coated with... View More
scope:
1.1 This test method covers the determination of the adhesion of asphalt roofing cements to damp, wet, or underwater surfaces.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History