ASTM International - ASTM E2521-16

Standard Terminology for Evaluating Response Robot Capabilities

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2016
Status: inactive
Page Count: 3
ICS Code (Accident and disaster control): 13.200
scope:

1.1 This terminology identifies and precisely defines terms as used in the standard test methods, practices, and guides for evaluating response robots intended for hazardous environments. Further discussions of the terms can be found within the standards in which the terms appear.

1.2 The term definitions address response robots, including ground, aquatic, and aerial systems. Some key features of such systems are remotely operated from safe standoff distances, deployable at operational tempos, capable of operating in complex environments, sufficiently hardened against harsh environments, reliable and field serviceable, durable or cost effectively disposable, and equipped with operational safeguards.

1.3 Units-Values stated in either the International System of Units (metric) or U.S. Customary units (inch-pound) are to be regarded separately as standard. The values stated in each system may not be exact equivalents. Both units are referenced to facilitate acquisition of materials internationally and minimize fabrication costs. Tests conducted using either system maintain repeatability and reproducibility of the test method and results are comparable.

Advertisement