ASTM International - ASTM C568/C568M-15

Standard Specification for Limestone Dimension Stone

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2015
Status: inactive
Page Count: 2
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers the material characteristics, physical requirements, and sampling appropriate to the selection of limestone for general building and structural purposes. Refer to Guides C1242 and C1528 for the appropriate selection and use of limestone dimension stone.

1.2 Dimension limestone shall include stone that is sawed, cut, split, or otherwise finished or shaped and shall specifically exclude molded, cast, or otherwise artificially aggregated units of composed fragments, and also crushed and broken stone.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Document History

August 1, 2022
Standard Specification for Limestone Dimension Stone
1.1 This specification covers the material characteristics, physical requirements, and sampling appropriate to the selection of limestone for general building and structural purposes. Refer to Guides...
ASTM C568/C568M-15
December 1, 2015
Standard Specification for Limestone Dimension Stone
1.1 This specification covers the material characteristics, physical requirements, and sampling appropriate to the selection of limestone for general building and structural purposes. Refer to Guides...
September 1, 2010
Standard Specification for Limestone Dimension Stone
1.1 This specification covers the material characteristics, physical requirements, and sampling appropriate to the selection of limestone for general building and structural purposes. Refer to Guides...
Advertisement