ASTM International - ASTM D6096-11(2016)
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 90°C Operation
| Organization: | ASTM International |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers a thermoplastic insulation of poly (vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. This insulation is recommended for use at conductor temperatures not in excess of 90°C.
1.2 Depending on the thickness of the insulation, the maximum voltage used, and whether the location is wet or dry, this insulation is acceptable for use in 300 V (dry) and 600 V (wet or dry) power and control circuits.
1.3 This insulation has potential low-temperature installation limitations. Consult the manufacturer for specific recommendations for installation.
1.4 In many instances, the insulation material cannot be tested unless it has been formed around a conductor or cable. Therefore, tests are done on insulated wire or cable in this specification solely to determine the relevant property of the insulation material and not to test the conductor or completed cable.
1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5.1 In some cases (including the title), temperatures are described in degrees Celsius only.
abstract:
This specification covers poly(vinyl chloride) thermoplastic insulation for conducting wires and cables operating continuously at a specified conductor temperature, within the specified voltage... View More
Document History