ASTM International - ASTM E2679-09(2016)e1

Standard Test Method for Acidity in Mono-, Di-, Tri- and Tetraethylene Glycol by Non-Aqueous Potentiometric Titration

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2016
Status: inactive
Page Count: 8
ICS Code (Alcohols. Ethers): 71.080.60
significance And Use:

5.1 This test method provides for the quantitative determination of total acidity in ethylene glycols by non-aqueous potentiometric titration. The run time for titration of ethylene glycol samples... View More

scope:

1.1 This test method covers the determination of total acidity as acetic acid in commonly available grades of monoethylene glycol, diethylene glycol, triethylene glycol and tetraethylene glycol using a non-aqueous potentiometric titration. This test method is useful for determining low levels of acidity, below 200 mg/kg.

1.2 The mono-, di-, tri- and tetraethylene glycols can be analyzed directly by this test method without any sample preparation.

1.3 Review the current appropriate Safety Data Sheets (SDS) for detailed information concerning toxicity, first aid procedures, and safety precautions.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in the section on Hazards, Section 9.

Document History

July 1, 2022
Standard Test Method for Acidity in Mono-, Di-, Tri- and Tetraethylene Glycol by?Non-Aqueous Potentiometric Titration
1.1 This test method covers the determination of total acidity as acetic acid in commonly available grades of monoethylene glycol, diethylene glycol, triethylene glycol and tetraethylene glycol using...
ASTM E2679-09(2016)e1
January 1, 2016
Standard Test Method for Acidity in Mono-, Di-, Tri- and Tetraethylene Glycol byNon-Aqueous Potentiometric Titration
1.1 This test method covers the determination of total acidity as acetic acid in commonly available grades of monoethylene glycol, diethylene glycol, triethylene glycol and tetraethylene glycol using...
April 1, 2009
Standard Test Method for Acidity in Mono-, Di-, Tri- and Tetraethylene Glycol by
Non-Aqueous Potentiometric Titration
1.1 This test method covers the determination of total acidity as acetic acid in commonly available grades of monoethylene glycol, diethylene glycol, triethylene glycol and tetraethylene glycol using...
Advertisement