ASTM International - ASTM F571-87(2016)

Standard Practice for Installation of Exit Devices in Security Areas

active
Buy Now
Organization: ASTM International
Publication Date: 1 February 2016
Status: active
Page Count: 3
ICS Code (Protection against crime): 13.310
significance And Use:

4.1 This practice is not meant to include products other than exit devices except to the extent that such products directly relate to the use of exit devices. When other products are described,... View More

scope:

1.1 This practice provides information for the installation of exit devices used in areas of security to achieve the greatest security possible without violating the requirements and spirit of NFPA 101.

1.2 Security of a high level is not always possible with these products but the use of certain types and functions of exit devices will afford a much higher degree of security than the use of other types and functions.

1.3 The values as stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

ASTM F571-87(2016)
February 1, 2016
Standard Practice for Installation of Exit Devices in Security Areas
1.1 This practice provides information for the installation of exit devices used in areas of security to achieve the greatest security possible without violating the requirements and spirit of NFPA...
October 1, 2008
Standard Practice for Installation of Exit Devices in Security Areas
1.1 This practice provides information for the installation of exit devices used in areas of security to achieve the greatest security possible without violating the requirements and spirit of NFPA...
January 1, 2001
Standard Practice for Installation of Exit Devices in Security Areas
1.1 This practice provides information for the installation of exit devices used in areas of security to achieve the greatest security possible without violating the requirements and spirit of NFPA...
January 1, 2001
Standard Practice for Installation of Exit Devices in Security Areas
1.1 This practice provides information for the installation of exit devices used in areas of security to achieve the greatest security possible without violating the requirements and spirit of NFPA...
Advertisement