ASTM International - ASTM F1205-88(1999)

Standard Specification for Anesthesia Breathing Tubes (Withdrawn 2008)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1999
Status: inactive
Page Count: 4
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

1.1 This specification covers anesthesia breathing tubes, integrally attached end fittings, and integrally attached components for use with anesthesia breathing systems. Excluded are similar tubes for specific other purposes, such as those used with some breathing machines, pediatric anesthesia circuits, and gas scavenging tubes.

1.2 The following subjects are covered: terminology, dimensions, labeling and marking, selected performance requirements, and test methods to substantiate compliance with the requirements. Alternative test methods may be employed provided that they can be shown to be equivalent or better.

Note 1-This specification supersedes ANSI Standard Z79.6-1975.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM F1205-88(1999)
January 1, 1999
Standard Specification for Anesthesia Breathing Tubes (Withdrawn 2008)
1.1 This specification covers anesthesia breathing tubes, integrally attached end fittings, and integrally attached components for use with anesthesia breathing systems. Excluded are similar tubes...
Advertisement