ASTM International - ASTM E1551-16
Standard Specification for a Size 4.00-8 Smooth Tread Friction Test Tire
| Organization: | ASTM International |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Road vehicle tyres): | 83.160.10 |
scope:
1.1 This specification covers the general requirements for a special purpose, smooth-tread standard tire for measuring tire-pavement friction forces. The tire is utilized on fixed braking slip continuous friction measuring equipment such as the Runway Friction Tester, Surface Friction Tester, or BV-11 Skiddometer Trailer.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers the design and construction standards, material and physical requirements, and test methods for a special purpose smooth-tread standard tire utilized on fixed braking... View More
Document History