ASTM International - ASTM D8011-16

Standard Specification for Natural Gasoline as a Blendstock in Ethanol Fuel Blends or as a Denaturant for Fuel Ethanol

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2016
Status: inactive
Page Count: 12
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This specification covers natural gasoline to be used as a hydrocarbon blendstock in ethanol fuel blends for flexible-fuel automotive spark-ignition engines (Specification D5798). In the United States, these blends are referred to commercially as Ethanol Flex Fuel.

1.2 This specification also covers natural gasoline to be used as a denaturant in denatured fuel ethanol for blending with gasolines for use as automotive spark-ignition engine fuel (Specification D4806).

1.3 Specific regulatory requirements for the intended uses from various jurisdictions are given in appendixes for information.

1.4 This specification is not intended to provide a market specification nor a regulatory reference for natural gasoline for any use other than as a hydrocarbon blendstock in ethanol fuel blends or as a denaturant in denatured fuel ethanol.

1.5 The values stated in SI units are to be regarded as standard.

1.5.1 Exception-Values given in parentheses are provided for information only.

Document History

November 1, 2019
Standard Specification for Natural Gasoline as a Blendstock in Ethanol Fuel Blends or as a Denaturant for Fuel Ethanol
1.1 This specification covers natural gasoline to be used as a hydrocarbon blendstock in ethanol fuel blends for flexible-fuel automotive spark-ignition engines (Specification D5798). In the United...
October 1, 2018
Standard Specification for Natural Gasoline as a Blendstock in Ethanol Fuel Blends or as a Denaturant for Fuel Ethanol
1.1 This specification covers natural gasoline to be used as a hydrocarbon blendstock in ethanol fuel blends for flexible-fuel automotive spark-ignition engines (Specification D5798). In the United...
January 1, 2017
Standard Specification for Natural Gasoline as a Blendstock in Ethanol Fuel Blends or as a Denaturant for Fuel Ethanol
This specification prescribes performance and regulatory requirements as well as the corresponding test methods for natural gasoline to be used as a hydrocarbon blendstock in ethanol fuel blends for...
ASTM D8011-16
February 1, 2016
Standard Specification for Natural Gasoline as a Blendstock in Ethanol Fuel Blends or as a Denaturant for Fuel Ethanol
1.1 This specification covers natural gasoline to be used as a hydrocarbon blendstock in ethanol fuel blends for flexible-fuel automotive spark-ignition engines (Specification D5798). In the United...
Advertisement