ASTM International - ASTM C708-16

Standard Specification for Nuclear-Grade Beryllium Oxide Powder

active
Buy Now
Organization: ASTM International
Publication Date: 15 January 2016
Status: active
Page Count: 4
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

1.1 This specification defines the physical and chemical requirements of nuclear-grade beryllium oxide (BeO) powder to be used in fabricating nuclear components.

1.2 This specification does not include requirements for health and safety (1-5).2 It recognizes the material as a Class B poison and suggests that producers and users become thoroughly familiar with and comply to applicable federal, state, and local regulations and handling guidelines (1).

1.3 Special tests and procedures are given in Annex A1 and Annex A2.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Document History

ASTM C708-16
January 15, 2016
Standard Specification for Nuclear-Grade Beryllium Oxide Powder
1.1 This specification defines the physical and chemical requirements of nuclear-grade beryllium oxide (BeO) powder to be used in fabricating nuclear components. 1.2 This specification does not...
December 1, 2008
Specification for Nuclear-Grade Beryllium Oxide Powder
1.1 This specification defines the physical and chemical requirements of nuclear-grade beryllium oxide (BeO) powder to be used in fabricating nuclear components. 1.2 This specification does not...
January 1, 1987
Specification for Nuclear-Grade Beryllium Oxide Powder (Withdrawn 1991)
A description is not available for this item.
Advertisement