ASTM International - ASTM D5724-16
Standard Specification for Gouache Paints
| Organization: | ASTM International |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Paints and varnishes): | 87.040 |
| ICS Code (Items of art and handicrafts. Cultural property and heritage): | 97.195 |
significance And Use:
4.1 This specification establishes quality requirements and provides a basis for common understanding among producers, distributors, and users.
4.2 It is not intended that all paints... View More
scope:
1.1 This specification establishes requirements for composition, physical properties, performance, and labeling of gouache paints.
1.2 This specification covers pigments, vehicles, and additives. Requirements are included for pigment identification, lightfastness, and consistency.
1.3 Table 1 lists some pigments meeting the lightfastness requirements in this specification. In order to identify other pigments that meet these requirements, instructions are given for test specimen preparation. Test methods for determining relative lightfastness are referenced.
1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
(A) Color Index Number 77491 can be used as an alternate to 77492 for PBr 7.(B) Information on white pigments is given in Appendix X3.
abstract:
This specification establishes the requirements for composition, physical properties, performance, and labeling of gouache paints. Covered here are pigments, vehicles, and additives, wherein the... View More
Document History