ASTM International - ASTM A139/A139M-16

Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2016
Status: inactive
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in. [25.4 mm] and less are covered. Listing of standardized dimensions are for reference (Note 2). The grades of steel are pipe mill grades having mechanical properties which differ from standard plate grades. The pipe is intended for conveying liquid, gas, or vapor.

Note 1: The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such traditional terms as "nominal diameter," "size," and "nominal size."

Note 2: A comprehensive listing of standardized pipe dimensions is contained in ASME B36.10M.

Note 3: The suitability of pipe for various purposes is somewhat dependent on its dimensions, properties, and conditions of service. For example, for high-temperature service see applicable codes and Specification A691.

1.2 The values stated in either inch-pound units or in SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values in each system are not exact equivalents; therefore, each system is to be used independently of the other.

abstract:

This specification covers five grades of electric-fusion(arc)-welded straight-seam or helical steel pipe including pipe of NPS 4 and over. The required chemical composition, tensile... View More

Document History

September 1, 2022
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
1.1 This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
ASTM A139/A139M-16
March 1, 2016
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
1.1 This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
September 1, 2015
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
1.1 This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
April 1, 2010
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
1.1 This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
March 1, 2004
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
1.1 This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
Advertisement