ASTM International - ASTM B236M-00
Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars) [Metric]
| Organization: | ASTM International |
| Publication Date: | 10 May 2000 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1.
1.2 Aluminum and temper designations are in accordance with ANSI H35.1M. The equivalent Unified Numbering System designation is A91350 in accordance with Practice E527.
Note 1-For Alloy 6101 bus conductors, refer to Specification B317. Note 2-Prior to 1975, Aluminum 1350 was designated as EC aluminum.
1.3 This specification is the metric counterpart of Specification B236.
1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A1.
Document History