ASTM International - ASTM D5249-10(2016)

Standard Specification for Backer Material for Use with Cold- and Hot-Applied Joint Sealants in Portland-Cement Concrete and Asphalt Joints

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2016
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers backer material for cold- and hot-applied joint sealant for use in portland-cement concrete or asphalt-pavement joints.

1.2 This specification establishes basic requirements for sealant-backer material either in rod or strip form, that can withstand the temperature of hot- or cold-applied sealants without excessive deformation.

1.3 Sealant backer material serves one or more of the following purposes:

1.3.1 Limits the amount and depth of sealant applied to a joint,

1.3.2 Acts as a barrier interface to prevent backside adhesion (bondbreaker), and

1.3.3 Provides a form to assist the sealant in developing a shape factor.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information purposes only.

1.5 The following safety hazards caveat pertains only to the test methods described in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers backer material, either in rod or strip form, for use with cold- and hot-applied joint sealant in portland-cement concrete or asphalt-pavement joints. Sealant backer... View More

Document History

May 1, 2021
Standard Specification for Backer Material for Use with Cold- and Hot-Applied Joint Sealants in Portland Cement Concrete and Asphalt Joints
1.1 This specification covers backer material for cold- and hot-applied joint sealant for use in portland cement concrete or asphalt pavement joints. 1.2 This specification establishes basic...
ASTM D5249-10(2016)
January 1, 2016
Standard Specification for Backer Material for Use with Cold- and Hot-Applied Joint Sealants in Portland-Cement Concrete and Asphalt Joints
1.1 This specification covers backer material for cold- and hot-applied joint sealant for use in portland-cement concrete or asphalt-pavement joints. 1.2 This specification establishes basic...
December 1, 2010
Standard Specification for Backer Material for Use with Cold- and Hot-Applied Joint Sealants in Portland-Cement Concrete and Asphalt Joints
1.1 This specification covers backer material for cold- and hot-applied joint sealant for use in portland-cement concrete or asphalt-pavement joints. 1.2 This specification establishes basic...
June 1, 2006
Standard Specification for Backer Material for Use with Cold- and Hot-Applied Joint Sealants in Portland-Cement Concrete and Asphalt Joints
1.1 This specification covers backer material for cold- and hot-applied joint sealant for use in portland-cement concrete or asphalt-pavement joints. 1.2 This specification establishes basic...
January 1, 2000
Standard Specification for Backer Material for Use with Cold- and Hot-Applied Joint Sealants in Portland-Cement Concrete and Asphalt Joints
1.1 This specification covers backer material for cold- and hot-applied joint sealant for use in portland-cement concrete or asphalt-pavement joints. 1.2 This specification establishes basic...
Advertisement