ASTM International - ASTM B566-04a(2016)

Standard Specification for Copper-Clad Aluminum Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2016
Status: inactive
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers bare round copper-clad aluminum wire for electrical applications.

1.2 Four classes of copper-clad aluminum wire are covered as follows:
Class 10A-Nominal 10 volume % copper, annealed.
Class 15A-Nominal 15 volume % copper, annealed.
Class 10H-Nominal 10 volume % copper, hard-drawn.
Class 15H-Nominal 15 volume % copper, hard-drawn.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3.1 Exception-The values stated in SI units for resistivity and density are to be regarded as standard.

abstract:

This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered such as Class 10A, Class 15A, Class 10H, Class... View More

Document History

May 1, 2025
Standard Specification for Copper-Clad Aluminum Wire
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume %...
October 1, 2021
Standard Specification for Copper-Clad Aluminum Wire
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume %...
ASTM B566-04a(2016)
April 1, 2016
Standard Specification for Copper-Clad Aluminum Wire
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume %...
April 1, 2011
Standard Specification for Copper-Clad Aluminum Wire
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A Nominal 10 volume %...
September 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered such as Class 10A, Class 15A, Class 10H, Class 15H....
April 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume %...
March 10, 1998
Standard Specification for Copper-Clad Aluminum Wire
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A-Nominal 10 volume %...
July 15, 1993
Standard Specification for Copper-Clad Aluminum Wire
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume %...
Advertisement