ASTM International - ASTM D2832-92(2016)
Standard Guide for Determining Volatile and Nonvolatile Content of Paint and Related Coatings
| Organization: | ASTM International |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Paints and varnishes): | 87.040 |
significance And Use:
3.1 The nonvolatile content of paint and related coatings is useful to producers and users and to environmental and health and safety interests in comparing the coverage of competing products and... View More
scope:
1.1 This guide is intended to aid in the selection of the proper ASTM standard for determining the volatile and nonvolatile content of paint and related coatings.
Note 1: Test methods for determining the composition of the volatile fraction are not covered by this guide.
1.2 The standards included are as follows:
| Type of Coating | Section | ASTM Designation |
| Aerosol coatings | 4.1 | D3062 |
| Architectural wall coatings, interior, high performance | 4.3 | D1644 |
| Asphalt roof coatings | 4.4 | D2823 |
| Asphalt roof coatings, aluminum-pigmented | 4.5 | D2824 |
| Bitumens, emulsified | 4.6 | D2939 |
| Bleached lac varnish | 4.7 | D1650 |
| Coil coatings | 4.8 | D1353 D2697 |
| Electrical insulation varnishes | 4.9 | D115 |
| House paints, gloss | D2697 | |
| Industrial baking enamel | D2697 | |
| Lacquers, clear and pigmented | 4.11 | D1644 D333 |
| Latex paint, exterior | D2697 | |
| Latex paint, interior | D2697 | |
| Magnet wire enamels | 4.12 | D3288 |
| Plastics, coatings for | 4.13 | D1644 |
| Powder coatings | 4.14 | D3451 |
| Shellac varnish, orange | 4.7 | D1650 |
| Silanes, Siloxanes and Silane-Siloxane Blends | 4.18 | D5095 |
| Solvent-reducible coatings | 4.2 | D2369 |
| Traffic paints | 4.15 | D2205 |
| Varnishes | 4.16 | D1644 |
| Wall and trim enamels, interior semigloss, solvent-based | 4.17 | D2697 |
| Wall paints, flat | 4.10 | D2697 |
| Water-reducible coatings | 4.2 | D2369 |
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History