ASTM International - ASTM A940/A940M-06(2016)
Standard Specification for Vacuum Treated Steel Forgings, Alloy, Differentially Heat Treated, for Turbine Rotors (Withdrawn 2017)
| Organization: | ASTM International |
| Publication Date: | 1 March 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers vacuum treated, alloy steel forgings, differentially heat treated for turbine rotors.
1.2 Differential heat treatment of a rotor forging involves subjecting two portions of the forging concurrently to two different austenitizing temperatures followed by two different cooling rates for normalizing and quenching, and then tempering, to achieve creep resistance in the high pressure (HP) portion and high toughness in the low pressure (LP) portion.2
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers vacuum treated and differentially heat treated alloy steel forgings for turbine rotors. Materials shall be manufactured by melting process, heat treatment (consisting of... View More
Document History