ASTM International - ASTM C728-16

Standard Specification for Perlite Thermal Insulation Board

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2016
Status: inactive
Page Count: 3
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and elastomeric membrane roofing in building construction.

1.2 When adopted by an authority having jurisdiction, codes that address fire properties in many applications regulate the use of the thermal insulation materials covered by this specification. Fire properties are controlled by job, project, or other specifications where codes or government regulations do not apply.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and... View More

Document History

March 1, 2022
Standard Specification for Perlite Thermal Insulation Board
1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
September 1, 2017
Standard Specification for Perlite Thermal Insulation Board
1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
March 1, 2017
Standard Specification for Perlite Thermal Insulation Board
1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
ASTM C728-16
March 1, 2016
Standard Specification for Perlite Thermal Insulation Board
1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
March 1, 2015
Standard Specification for Perlite Thermal Insulation Board
1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
May 1, 2013
Standard Specification for Perlite Thermal Insulation Board
1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
March 1, 2010
Standard Specification for Perlite Thermal Insulation Board
1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
May 1, 2005
Standard Specification for Perlite Thermal Insulation Board
1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
May 10, 1997
Standard Specification for Perlite Thermal Insulation Board
1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
May 10, 1997
Standard Specification for Perlite Thermal Insulation Board
1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
January 1, 1989
Stnadard Specification for Perlite Thermal Insulation Board
A description is not available for this item.
Advertisement