ASTM International - ASTM B124/B124M-16
Standard Specification for Copper and Copper Alloy Forging Rod, Bar, and Shapes
| Organization: | ASTM International |
| Publication Date: | 1 April 2016 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper and copper alloy rod, bar, and shapes intended for hot forging. The following coppers and copper alloys are involved:
| Copper UNS Nos. | Copper Alloy UNS Nos. | Copper Alloy EN 1412 Nos. |
| C11000 | C27450 | CW612N |
| C14500 | C27451 | CW617N |
| C14700 | C35330 | |
| C36500 | ||
| C37000 | ||
| C37700 | ||
| C46400 | ||
| C46750 | ||
| C48200 | ||
| C48500 | ||
| C48600 | ||
| C49250 | ||
| C49255 | ||
| C49260 | ||
| C49300 | ||
| C49340 | ||
| C49350 | ||
| C49355 | ||
| C49360 | ||
| C61900 | ||
| C62300 | ||
| C63000 | ||
| C63200 | ||
| C64200 | ||
| C64210 | ||
| C65500 | ||
| C67500 | ||
| C67600 | ||
| C69150 | ||
| C69240 | ||
| C69300 | ||
| C70620 | ||
| C71520 | ||
| C77400 | ||
| C87700 | ||
| C87710 |
Note 1: Additional information about forging practice and forgings produced from these alloys is given in Appendix X1 and in Specification B283/B283M.
1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
abstract:
This specification establishes the requirements for copper (UNS Nos. C11000, C14500, and C14700) and copper alloy (UNS Nos. C36500, C37000, C37700, C46400, C48200, C48500, C61900, C62300, C63000,... View More
Document History