ASTM International - ASTM B117-16

Standard Practice for Operating Salt Spray (Fog) Apparatus

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 March 2016
Status: inactive
Page Count: 12
ICS Code (Corrosion of metals): 77.060
significance And Use:

3.1 This practice provides a controlled corrosive environment which has been utilized to produce relative corrosion resistance information for specimens of metals and coated metals exposed in a... View More

scope:

1.1 This practice covers the apparatus, procedure, and conditions required to create and maintain the salt spray (fog) test environment. Suitable apparatus which may be used is described in Appendix X1.

1.2 This practice does not prescribe the type of test specimen or exposure periods to be used for a specific product, nor the interpretation to be given to the results.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2026
Standard Practice for Operating Salt Spray (Fog) Apparatus
1.1 This practice covers the apparatus, procedure, and conditions required to create and maintain the salt spray (fog) test environment. Suitable apparatus which may be used is described in Appendix...
November 15, 2025
Standard Practice for Operating Salt Spray (Fog) Apparatus
1.1 This practice covers the apparatus, procedure, and conditions required to create and maintain the salt spray (fog) test environment. Suitable apparatus which may be used is described in Appendix...
November 1, 2019
Standard Practice for Operating Salt Spray (Fog) Apparatus
1.1 This practice covers the apparatus, procedure, and conditions required to create and maintain the salt spray (fog) test environment. Suitable apparatus which may be used is described in Appendix...
August 1, 2018
Standard Practice for Operating Salt Spray (Fog) Apparatus
1.1 This practice covers the apparatus, procedure, and conditions required to create and maintain the salt spray (fog) test environment. Suitable apparatus which may be used is described in Appendix...
ASTM B117-16
March 15, 2016
Standard Practice for Operating Salt Spray (Fog) Apparatus
3.1 This practice provides a controlled corrosive environment which has been utilized to produce relative corrosion resistance information for specimens of metals and coated metals exposed in a given...
October 1, 2011
Standard Practice for Operating Salt Spray (Fog) Apparatus
This practice provides a controlled corrosive environment which has been utilized to produce relative corrosion resistance information for specimens of metals and coated metals exposed in a given...
July 1, 2009
Standard Practice for Operating Salt Spray (Fog) Apparatus
This practice provides a controlled corrosive environment which has been utilized to produce relative corrosion resistance information for specimens of metals and coated metals exposed in a given...
December 15, 2007
Standard Practice for Operating Salt Spray (Fog) Apparatus
This practice provides a controlled corrosive environment which has been utilized to produce relative corrosion resistance information for specimens of metals and coated metals exposed in a given...
March 1, 2007
Standard Practice for Operating Salt Spray (Fog) Apparatus
This practice provides a controlled corrosive environment which has been utilized to produce relative corrosion resistance information for specimens of metals and coated metals exposed in a given...
October 1, 2003
Standard Practice for Operating Salt Spray (Fog) Apparatus
1.1 This practice covers the apparatus, procedure, and conditions required to create and maintain the salt spray (fog) test environment. Suitable apparatus which may be used is described in Appendix...
October 10, 2002
Standard Practice for Operating Salt Spray (Fog) Apparatus
1.1 This practice describes the apparatus, procedure, and conditions required to create and maintain the salt spray (fog) test environment. Suitable apparatus which may be used is described in...
April 10, 1997
Standard Practice for Operating Salt Spray (Fog) Apparatus
1.1 This practice describes the apparatus, procedure, and conditions required to create and maintain the salt spray (fog) test environment. Suitable apparatus which may be used is described in...
January 1, 1990
Standard Test Method of Salt Spray (Fog) Testing
A description is not available for this item.
January 1, 1973
Standard Method of Salt Spray (Fog) Testing
A description is not available for this item.
January 1, 1964
Standard Method Of Salt Spray (Fog) Testing
A description is not available for this item.
Advertisement