ASTM International - ASTM F1259-89

Guide for Design of Flat, Straight-Line Test Structures for Detecting Metallization Open-Circuit or Resistance-Increase Failure Due to Electromigration

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1989
Status: inactive
Page Count: 2
ICS Code (Superconductivity and conducting materials): 29.050
scope:

1.1 This guide covers recommended design features for test structures used in accelerated stress tests, as described in Test Method F1260, to characterize the failure distribution of interconnect metallizations that fail due to electromigration.

1.2 The guide is restricted to structures with a straight test line on a flat surface that are used to detect failures due to an open-circuit or a percent-increase in resistance of the test line.

1.3 This guide is not intended for test structures used to detect random defects in a metallization line.

1.4 Metallizations tested and characterized are those that are used in microelectronic circuits and devices.

Document History

ASTM F1259-89
January 1, 1989
Guide for Design of Flat, Straight-Line Test Structures for Detecting Metallization Open-Circuit or Resistance-Increase Failure Due to Electromigration
1.1 This guide covers recommended design features for test structures used in accelerated stress tests, as described in Test Method F1260, to characterize the failure distribution of interconnect...
Advertisement