ASTM International - ASTM D4978-16
Standard Test Methods for Screening of Reactive Sulfides in Waste
| Organization: | ASTM International |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
significance And Use:
5.1 These test methods are intended for use by waste treatment, storage, disposal, and remedial facilities, in order to show the presence of potentially hazardous sulfide.
5.2 Method B: Gas... View More
scope:
1.1 These test methods are applicable to the screening of reactive sulfides in wastes, liquids, sludges, semisolids, and solids by using the following methods:
| Sections | |
| Test Method A-Lead Acetate Paper | 9 - 14 |
| Test Method B-Gas Detector Tube | 15 - 19 |
1.2 These test methods are not applicable in determining the type and concentration of reactive sulfides.
1.3 These test methods are designed and intended as a preliminary test to complement the more sophisticated quantitative analytical techniques that may be used to determine sulfide concentration. These test methods offer, to the user, the option and the ability to screen waste for potentially hazardous levels of reactive sulfide when the sophisticated techniques are not available and the total waste composition is unknown.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard information is given in Section 7 and 11.3.
Document History