ASTM International - ASTM D7397-10(2016)

Standard Test Method for Cloud Point of Petroleum Products (Miniaturized Optical Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2016
Status: inactive
Page Count: 6
ICS Code (Petroleum products in general): 75.080
significance And Use:

5.1 The cloud point of petroleum products and biodiesel fuels is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters... View More

scope:

1.1 This test method covers the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic instrument.

1.2 This test method covers the range of temperatures from -60 °C to +20 °C with temperature resolution of 0.1 °C; however, the range of temperatures included in the 2006 interlaboratory cooperative test program only covered the temperature range of -35 °C to +12 °C. See Section 13.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2021
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Miniaturized Optical Method)
5.1 The cloud point of petroleum products and biodiesel fuels is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters...
June 1, 2020
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Miniaturized Optical Method)
5.1 The cloud point of petroleum products and biodiesel fuels is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters...
May 1, 2017
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Miniaturized Optical Method)
5.1 The cloud point of petroleum products and biodiesel fuels is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters...
ASTM D7397-10(2016)
April 1, 2016
Standard Test Method for Cloud Point of Petroleum Products (Miniaturized Optical Method)
5.1 The cloud point of petroleum products and biodiesel fuels is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters...
May 1, 2010
Standard Test Method for Cloud Point of Petroleum Products (Miniaturized Optical Method)
The cloud point of petroleum products and biodiesel fuels is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters used in...
October 15, 2008
Standard Test Method for Cloud Point of Petroleum Products (Miniaturized Optical Method)
The cloud point of petroleum products and biodiesel fuels is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters used in...
November 1, 2007
Standard Test Method for Cloud Point of Petroleum Products (Miniaturized Optical Method)
1.1 This test method covers the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic instrument. 1.2 This test...
Advertisement