ASTM International - ASTM A994-16

Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2016
Status: inactive
Page Count: 14
ICS Code (Technical product documentation): 01.110
ICS Code (Iron and steel products in general): 77.140.01
significance And Use:

4.1 The Form and Style Manual provides mandatory requirements and recommended practices for the preparation and content of ASTM specifications. In order to promote consistency in the style and... View More

scope:

1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01.

Note 1: For standards other than product specifications, such as test methods, practices, and guides, see the appropriate sections of Form and Style for ASTM Standards (Blue Book).2

1.2 Subcommittees preparing new product specifications or revising existing ones should follow the practices and procedures outlined herein, and be guided by the latest specification covering similar commodities.

1.3 This guide has been prepared as a supplement to the current edition of the Form and Style Manual, and is appropriate for use by the subcommittees to Committee A01. This guide is to be applied in conjunction with the Form and Style Manual.

1.4 If a conflict exists between this guide and the mandatory sections of the current edition of the Form and Style Manual, the Form and Style Manual requirements have precedence. If a conflict exists between this guide and the nonmandatory sections of the current edition of the Form and Style Manual, the guide has precedence.

1.5 When patents are involved, the specifications writer should refer to section F3 of the Form and Style Manual. Also, refer to part F of the Form and Style Manual for trademark information and the safety hazards caveat.

Document History

September 1, 2023
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01. Note 1: For standards other than product specifications, such as test...
May 1, 2023
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01. Note 1: For standards other than product specifications, such as test...
September 1, 2018
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01. Note 1: For standards other than product specifications, such as test...
ASTM A994-16
May 1, 2016
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01. Note 1: For standards other than product specifications, such as test...
May 1, 2013
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01. Note 1—For standards other than product specifications, such as test...
October 15, 2012
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01. Note 1—For standards other than product specifications, such as test...
April 1, 2011
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01. Note 1—For standards other than product specifications, such as test...
October 1, 2009
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01. Note 1—For standards other than product specifications, such as test...
June 15, 2005
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01. Note 1—For standards other than product specifications, such as test...
April 10, 2003
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A01. Note 1—For standards other than product specifications, such as test...
September 10, 1998
Standard Guide for Editorial Procedures and Form of Product Specifications for Steel, Stainless Steel, and Related Alloys
1.1 This guide covers the editorial form and style for product specifications under the jurisdiction of ASTM Committee A-1. Note 1-For standards other than product specifications, such as test...
Advertisement