ASTM International - ASTM A550-16

Standard Specification for Ferrocolumbium (Ferroniobium)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2016
Status: inactive
Page Count: 3
ICS Code (Ferroalloys): 77.100
scope:

1.1 This specification covers three grades of Ferrocolumbium (ferroniobium), designated Low-Alloy Steel Grade, Alloy and Stainless Steel Grade, and High-Purity Grade.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers three grades of ferrocolumbium, designated low-alloy steel grade, alloy and stainless steel grade, and high-purity grade. The material shall conform to the requirements... View More

Document History

September 1, 2025
Standard Specification for Ferrocolumbium (Ferroniobium)
1.1 This specification covers three grades of ferrocolumbium (ferroniobium), designated Low-Alloy Steel Grade, Alloy and Stainless Steel Grade, and High-Purity Grade. 1.2 The values stated in...
March 1, 2021
Standard Specification for Ferrocolumbium (Ferroniobium)
1.1 This specification covers three grades of Ferrocolumbium (ferroniobium), designated Low-Alloy Steel Grade, Alloy and Stainless Steel Grade, and High-Purity Grade. 1.2 The values stated in...
ASTM A550-16
May 1, 2016
Standard Specification for Ferrocolumbium (Ferroniobium)
1.1 This specification covers three grades of Ferrocolumbium (ferroniobium), designated Low-Alloy Steel Grade, Alloy and Stainless Steel Grade, and High-Purity Grade. 1.2 The values stated in...
November 15, 2015
Standard Specification for Ferrocolumbium
1.1 This specification covers three grades of ferrocolumbium, designated Low-Alloy Steel Grade, Alloy and Stainless Steel Grade, and High-Purity Grade. 1.2 The values stated in inch-pound units are...
October 1, 2010
Standard Specification for Ferrocolumbium
1.1 This specification covers three grades of ferrocolumbium, designated Low-Alloy Steel Grade, Alloy and Stainless Steel Grade, and High-Purity Grade. 1.2 The values stated in inch-pound units are...
July 1, 2006
Standard Specification for Ferrocolumbium
This specification covers three grades of ferrocolumbium, designated low-alloy steel grade, alloy and stainless steel grade, and high-purity grade. The material shall conform to the requirements as...
March 10, 2000
Standard Specification for Ferrocolumbium
1.1 This specification covers three grades of ferrocolumbium, designated Low-Alloy Steel Grade, Alloy and Stainless Steel Grade, and High-Purity Grade. 1.2 The values stated in inch-pound units are...
Advertisement