ASTM International - ASTM D4338-97(2016)

Standard Test Method for Flexibility Determination of Supported Adhesive Films by Mandrel Bend

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2016
Status: inactive
Page Count: 3
ICS Code (Adhesives): 83.180
significance And Use:

5.1 The mandrel bend test is simple and fast. It requires little investment in equipment and little operator training. The prime purpose is to determine whether a film of adhesive coated on a... View More

scope:

1.1 This test method covers the determination of the flexibility of an adhesive film bonded to a flexible substrate. The results are useful for comparing flexibility of adhesives and not for absolute characterization of adhesives.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2021
Standard Test Method for Flexibility Determination of Supported Adhesive Films by Mandrel Bend
5.1 The mandrel bend test is simple and fast. It requires little investment in equipment and little operator training. The prime purpose is to determine whether a film of adhesive coated on a...
ASTM D4338-97(2016)
May 1, 2016
Standard Test Method for Flexibility Determination of Supported Adhesive Films by Mandrel Bend
5.1 The mandrel bend test is simple and fast. It requires little investment in equipment and little operator training. The prime purpose is to determine whether a film of adhesive coated on a...
April 1, 2004
Standard Test Method for Flexibility Determination of Supported Adhesive Films by Mandrel Bend
1.1 This test method covers the determination of the flexibility of an adhesive film bonded to a flexible substrate. The results are useful for comparing flexibility of adhesives and not for absolute...
April 1, 2004
Standard Test Method for Flexibility Determination of Supported Adhesive Films by Mandrel Bend
1.1 This test method covers the determination of the flexibility of an adhesive film bonded to a flexible substrate. The results are useful for comparing flexibility of adhesives and not for absolute...
March 10, 1997
Standard Test Method for Flexibility Determination of Supported Adhesive Films by Mandrel Bend
1.1 This test method covers the determination of the flexibility of an adhesive film bonded to a flexible substrate. The results are useful for comparing flexibility of adhesives and not for absolute...
Advertisement