ASTM International - ASTM B244-97(2002)
Standard Test Method for Measurement of Thickness of Anodic Coatings on Aluminum and of Other Nonconductive Coatings on Nonmagnetic Basis Metals with Eddy-Current Instruments
| Organization: | ASTM International |
| Publication Date: | 10 April 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Properties of surfaces): | 17.040.20 |
significance And Use:
The thickness of a coating is often critical to its performance. This eddy-current method is nondestructive and is suitable for measuring the thickness of anodic coatings on aluminum, as well as... View More
scope:
1.1 This test method covers the use of eddy-current instruments for the nondestructive measurement of the thickness of a nonconductive coating on a nonmagnetic basis metal.
1.2 This test method is particularly useful for measuring the thickness of an anodic coating on aluminum alloys. Chemical conversion coatings are too thin to be measured by this method.
Document History