ASTM International - ASTM D1823-16

Standard Test Method for Apparent Viscosity of Plastisols and Organosols at High Shear Rates by Extrusion Viscometer

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2016
Status: active
Page Count: 4
ICS Code (Plastics in general): 83.080.01
significance And Use:

4.1 The suitability of a dispersion resin for any given application is dependent upon its viscosity characteristics.

4.2 The extrusion viscosity defines the flow behavior of a plastisol or... View More

scope:

1.1 This test method covers the measurement of plastisol and organosol viscosity at high shear rates by means of an extrusion viscometer.

1.2 Apparent viscosity at low shear rates is covered in Test Method D1824.

1.3 The values stated in SI units are to be regarded as standard. The values in parentheses are given for information only.

1.4  This standard does not purport to address the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1: This standard and ISO 4575-2007 address the same subject matter, but differ in technical content.

Document History

ASTM D1823-16
May 1, 2016
Standard Test Method for Apparent Viscosity of Plastisols and Organosols at High Shear Rates by Extrusion Viscometer
1.1 This test method covers the measurement of plastisol and organosol viscosity at high shear rates by means of an extrusion viscometer. 1.2 Apparent viscosity at low shear rates is covered in Test...
October 1, 2009
Standard Test Method for Apparent Viscosity of Plastisols and Organosols at High Shear Rates by Extrusion Viscometer
1.1 This test method covers the measurement of plastisol and organosol viscosity at high shear rates by means of an extrusion viscometer. 1.2 Apparent viscosity at low shear rates is covered in Test...
March 15, 1995
Standard Test Method for Apparent Viscosity of Plastisols and Organosols at High Shear Rates by Extrusion Viscometer
1.1 This test method covers the measurement of plastisol and organosol viscosity at high shear rates by means of an extrusion viscometer. 1.2 Apparent viscosity at low shear rates is covered in Test...
March 15, 1995
Standard Test Method for Apparent Viscosity of Plastisols and Organosols at High Shear Rates by Extrusion Viscometer
1.1 This test method covers the measurement of plastisol and organosol viscosity at high shear rates by means of an extrusion viscometer. 1.2 Apparent viscosity at low shear rates is covered in Test...
Advertisement