DS/EN 1592-4

Aluminium and aluminium alloys - HF seam welded tubes - Part 4: Tolerances on dimensions and form for square, rectangular and shaped tubes

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 February 1998
Status: active
Page Count: 10
ICS Code (Aluminium products): 77.150.10
scope:

This part of EN 1592 specifies the tolerances on dimensions and form of square, rectangular and shaped HF seam welded tubes. These tubes are manufactured from rolled aluminium alloy strip longitudinally welded in a continuous process by the passage of an electric current across the abutting edges without the addition of filler metal. This standard also applies to tubes manufactured from aluminium alloy strip which is pre-painted, pre-lacquered or pre-anodized.

Document History

DS/EN 1592-4
February 11, 1998
Aluminium and aluminium alloys - HF seam welded tubes - Part 4: Tolerances on dimensions and form for square, rectangular and shaped tubes
This part of EN 1592 specifies the tolerances on dimensions and form of square, rectangular and shaped HF seam welded tubes. These tubes are manufactured from rolled aluminium alloy strip...
Advertisement