ASTM International - ASTM D7902-16
Standard Terminology for Radiochemical Analyses
| Organization: | ASTM International |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Natural and applied sciences (Vocabularies)): | 01.040.07 |
| ICS Code (Chemical technology (Vocabularies)): | 01.040.71 |
| ICS Code (Physics. Chemistry): | 07.030 |
| ICS Code (Chemical analysis): | 71.040.40 |
significance And Use:
3.1 This terminology standard describes terms and definitions used in standards for radiochemical analysis maintained by ASTM Committee D19 on Water. The terminology is also recommended for... View More
scope:
1.1 This standard describes terminology commonly used in radiochemistry and radioanalysis.
1.2 The values stated in SI units are to be regarded as standard. Other units of measurement, including some units that are not accepted for use with the SI, are also defined.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.