ASTM International - ASTM F1295-01

Standard Specification for Wrought Titanium-6 Aluminum-7 Niobium Alloy for Surgical Implant Applications (UNS R56700)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6 aluminum-7 niobium alloy bar and wire to be used in the manufacture of surgical implants (1-4).

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents in parentheses are for information only.

Document History

March 15, 2024
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold-worked, or hot-worked titanium-6aluminum-7niobium alloy bar, wire, sheet, strip, and...
April 1, 2023
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold-worked, or hot-worked titanium-6aluminum-7niobium alloy bar, wire, sheet, strip, and...
November 15, 2022
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold-worked, or hot-worked titanium-6aluminum-7niobium alloy bar, wire, sheet, strip, and...
October 1, 2016
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold worked, or hot rolled titanium-6aluminum-7niobium alloy (UNS R56700) bar and wire to be...
November 15, 2011
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold worked, or hot rolled titanium-6aluminum-7niobium alloy (UNS R56700) bar and wire to be...
January 1, 2005
Standard Specification for Wrought Titanium-6 Aluminum-7 Niobium Alloy for Surgical Implant Applications (UNS R56700)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold worked, or hot rolled titanium-6aluminum-7niobium alloy (UNS R56700) bar and wire to be...
October 10, 2001
Standard Specification for Wrought Titanium-6 Aluminum-7 Niobium Alloy for Surgical Implant Applications (UNS R56700)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6 aluminum-7 niobium alloy bar and wire to be used in the manufacture of surgical...
ASTM F1295-01
October 10, 2001
Standard Specification for Wrought Titanium-6 Aluminum-7 Niobium Alloy for Surgical Implant Applications (UNS R56700)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6 aluminum-7 niobium alloy bar and wire to be used in the manufacture of surgical...
Advertisement