ASTM International - ASTM F969-11(2016)

Standard Practice for Construction of Chain-Link Tennis Court Fence (Withdrawn 2025)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 5
ICS Code (Sports facilities): 97.220.10
significance And Use:

5.1 The intended use of this practice is for 10- or 12-ft (3050 or 3660 mm) high chain-link fencing as complete enclosures around single or multiple tennis courts, or as backstops at either end of... View More

scope:

1.1 This practice covers fencing around tennis courts, built from various types of chain-link fabric and framework materials, and installation practices for same.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM F969-11(2016)
June 1, 2016
Standard Practice for Construction of Chain-Link Tennis Court Fence (Withdrawn 2025)
5.1 The intended use of this practice is for 10- or 12-ft (3050 or 3660 mm) high chain-link fencing as complete enclosures around single or multiple tennis courts, or as backstops at either end of...
June 1, 2011
Standard Practice for Construction of Chain-Link Tennis Court Fence
The intended use of this practice is for 10- or 12-ft (3050 or 3660 mm) high chain-link fencing as complete enclosures around single or multiple tennis courts, or as backstops at either end of tennis...
February 1, 2007
Standard Practice for Construction of Chain-Link Tennis Court Fence
The intended use of this practice is for 10- or 12-ft (3050 or 3660 mm) high chain-link fencing as complete enclosures around single or multiple tennis courts, or as backstops at either end of tennis...
January 10, 2001
Standard Practice for Construction of Chain-Link Tennis Court Fence
1.1 This practice covers fencing around tennis courts, built from various types of chain-link fabric and framework materials, and installation practices for same. 1.2 This standard does not purport...
January 10, 2001
Standard Practice for Construction of Chain-Link Tennis Court Fence
1.1 This practice covers fencing around tennis courts, built from various types of chain-link fabric and framework materials, and installation practices for same. 1.2 This standard does not purport...
Advertisement