ASTM International - ASTM D1874-16

Standard Specification for Water- or Solvent-Soluble Liquid Adhesives for Automatic Machine Sealing of Top Flaps of Fiberboard Shipping Cases (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2016
Status: inactive
Page Count: 2
ICS Code (Adhesives): 83.180
scope:

1.1 This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It includes provisions for adhesive selection based on: (1) satisfactory machining characteristics on specific equipment, and (2) adequate adhesion under specified storage conditions. This specification further provides for the control of uniformity between lots of an adhesive selected on the above bases by limiting variations in nonvolatile content and viscosity.

1.2 This specification provides bases for adhesive selection as well as product uniformity control. Test methods are specified for measuring (1) nonvolatile content, (2) consistency, and (3) bonding permanency under specified storage conditions.

1.3 The values stated in acceptable metric units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

abstract:

This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It... View More

Document History

ASTM D1874-16
May 1, 2016
Standard Specification for Water- or Solvent-Soluble Liquid Adhesives for Automatic Machine Sealing of Top Flaps of Fiberboard Shipping Cases (Withdrawn 2021)
1.1 This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It...
October 1, 2010
Standard Specification for Water- or Solvent-Soluble Liquid Adhesives for Automatic Machine Sealing of Top Flaps of Fiberboard Shipping Cases
1.1 This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It...
April 1, 2004
Standard Specification for Water- or Solvent-Soluble Liquid Adhesives for Automatic Machine Sealing of Top Flaps of Fiberboard Shipping Cases
1.1 This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It...
September 10, 1998
Standard Specification for Water- or Solvent-Soluble Liquid Adhesives for Automatic Machine Sealing of Top Flaps of Fiberboard Shipping Cases
1.1 This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It...
Advertisement