ASTM International - ASTM B759-00(2016)

Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Pipe and Tube (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 cover nickel-chromium-molybdenum-tungsten alloys (UNS N06110)3 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1.

1.2 Hot-worked material is available. Properties and permissible tolerances are to be agreed upon between the manufacturer and purchaser.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4  The following precautionary caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provide by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the standard for cold-worked seamless pipe and tube made from nickel-chromiummolybdenum-tungsten alloys (UNS N06110). Tensile properties such as yield strength,... View More

Document History

ASTM B759-00(2016)
June 1, 2016
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Pipe and Tube (Withdrawn 2021)
1.1 This specification2 cover nickel-chromium-molybdenum-tungsten alloys (UNS N06110)3 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1. 1.2 Hot-worked material...
October 1, 2011
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys
(UNS N06110) Pipe and Tube
1.1 This specification cover nickel-chromium-molybdenum-tungsten alloys (UNS N06110)3 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1. 1.2 Hot-worked material is...
June 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Pipe and Tube
1.1 This specification cover nickel-chromium-molybdenum-tungsten alloys (UNS N06110)3 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1. 1.2 Hot-worked material is...
October 10, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Pipe and Tube
1.1 This specification cover nickel-chromium-molybdenum-tungsten alloys (UNS N06110) in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1. 1.2 Hot-worked material is...
Advertisement