ASTM International - ASTM B814-06(2016)

Standard Specification for Nickel-Chromium-Iron-Molybdenum-Tungsten Alloy (UNS N06920) Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-chromium-iron-molybdenum-tungsten alloy UNS N06920 in the form of rolled plate, sheet, and strip for general corrosion service.

1.2 The following products are covered under this specification:

1.2.1 Sheet and Strip-Hot or cold rolled, annealed and descaled unless solution-annealing is performed in an atmosphere yielding a bright finish; and

1.2.2 Plate-Hot rolled, solution-annealed, and descaled.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and heal practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements for UNS N06920 nickel-chromium-iron-molybdenum-tungsten alloy in the form of rolled plates, sheets and strips for general corrosion... View More

Document History

October 1, 2020
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Tungsten Alloy(UNS N06920) Plate, Sheet, and Strip
1.1 This specification covers nickel-chromium-iron-molybdenum-tungsten alloy UNS N06920 in the form of rolled plate, sheet, and strip for general corrosion service. 1.2 The following products are...
ASTM B814-06(2016)
June 1, 2016
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Tungsten Alloy(UNS N06920) Plate, Sheet, and Strip
1.1 This specification covers nickel-chromium-iron-molybdenum-tungsten alloy UNS N06920 in the form of rolled plate, sheet, and strip for general corrosion service. 1.2 The following products are...
June 1, 2011
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Tungsten Alloy (UNS N06920) Plate, Sheet, and Strip
1.1 This specification covers nickel-chromium-iron-molybdenum-tungsten alloy UNS N06920 in the form of rolled plate, sheet, and strip for general corrosion service. 1.2 The following products are...
December 1, 2006
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Tungsten Alloy (UNS N06920) Plate, Sheet, and Strip
1.1 This specification covers nickel-chromium-iron-molybdenum-tungsten alloy UNS N06920 in the form of rolled plate, sheet, and strip for general corrosion service. 1.2 The following products are...
July 10, 2002
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Tungsten Alloy (UNS N06920) Plate, Sheet, and Strip
1.1 This specification covers nickel-chromium-iron-molybdenum-tungsten alloy UNS N06920 in the form of rolled plate, sheet, and strip for general corrosion service. 1.2 The following products are...
January 1, 1995
Standard Specification for :Nickel-Chromium-Iron-Molybdenum-Tungsten Alloy (UNS N06920) Plate, Sheet, and Strip
1.1 This specification covers nickel-chromium-iron-molybdenum-tungsten alloy UNS N06920 in the form of rolled plate, sheet, and strip for general corrosion service. 1.2 The following products are...
Advertisement