ASTM International - ASTM C134-95(2016)
Standard Test Methods for Size, Dimensional Measurements, and Bulk Density of Refractory Brick and Insulating Firebrick
| Organization: | ASTM International |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Refractories): | 81.080 |
significance And Use:
3.1 Refractory brick are used as modular units in furnace construction and should not deviate significantly from the intended configuration with respect to size, bulk density, flat surfaces, and... View More
scope:
1.1 These test methods cover procedures for measuring size, dimensional measurement, bulk density, warpage, and squareness of rectangular dense refractory brick and rectangular insulating firebrick. More precise determination of bulk density of refractory brick can be made by Test Methods C20. Stack height is generally determined only for dense refractories.
Note 1: Test Methods C830 and Test Method C914 are also used to determine bulk density of refractory brick, by different procedures.
1.2 The test methods appear in the following order:
| Sections | |
| Size and Bulk Density | 4 through 7 |
| Warpage of Refractory Brick | 8 through 10 |
| Squareness of Refractory Brick | 11 through 14 |
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History