ASTM International - ASTM C1646/C1646M-16

Standard Practice for Making and Curing Test Specimens for Evaluating Resistance of Coarse Aggregate to Freezing and Thawing in Air-Entrained Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

4.1 This practice provides standard requirements for proportioning concrete, and for preparing and conditioning test specimens suitable for evaluating the durability of coarse aggregate in... View More

scope:

1.1 This practice covers procedures for making and curing test specimens for evaluating resistance of normal-weight coarse aggregates to freezing and thawing in air-entrained concrete in accordance with Test Method C666/C666M, Procedure A or B.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This practice does not purport to address all the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged use.2)

Document History

December 15, 2024
Standard Practice for Making and Curing Test Specimens for Evaluating Resistance of Coarse Aggregate to Freezing and Thawing in Air-Entrained Concrete
1.1 This practice covers procedures for making and curing test specimens for evaluating resistance of normal-weight coarse aggregates to freezing and thawing in air-entrained concrete in accordance...
ASTM C1646/C1646M-16
June 1, 2016
Standard Practice for Making and Curing Test Specimens for Evaluating Resistance of Coarse Aggregate to Freezing and Thawing in Air-Entrained Concrete
1.1 This practice covers procedures for making and curing test specimens for evaluating resistance of normal-weight coarse aggregates to freezing and thawing in air-entrained concrete in accordance...
December 15, 2008
Standard Practice for Making and Curing Test Specimens for Evaluating Resistance of Coarse Aggregate to Freezing and Thawing in Air-Entrained Concrete
1.1 This specification covers materials for use in hydraulic-cement concrete mixtures to be placed by shotcreting. It does not cover mixing, placement, curing, or protection of the concrete placed by...
August 1, 2008
Standard Practice for Making and Curing Test Specimens for Evaluating Frost Resistance of Coarse Aggregate in Air-Entrained Concrete by Rapid Freezing and Thawing
1.1 This practice covers procedures for making and curing test specimens for evaluating frost resistance of normal-weight coarse aggregates in air-entrained concrete in accordance with Test Method C...
January 15, 2007
Standard Practice for Making and Curing Test Specimens for Evaluating Frost Resistance of Coarse Aggregate in Air-Entrained Concrete by Rapid Freezing and Thawing
1.1 This practice covers procedures for making and curing test specimens for evaluating frost resistance of normal-weight coarse aggregates in air-entrained concrete in accordance with Test Method C...
Advertisement