ASTM International - ASTM D5622-16

Standard Test Methods for Determination of Total Oxygen in Gasoline and Methanol Fuels by Reductive Pyrolysis

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 5
ICS Code (Liquid fuels): 75.160.20
significance And Use:

4.1 These test methods cover the determination of total oxygen in gasoline and methanol fuels, and they complement Test Method D4815, which covers the determination of several specific... View More

scope:

1.1 These test methods cover the quantitative determination of total oxygen in gasoline and methanol fuels by reductive pyrolysis.

1.2 Precision data are provided for 1.0 % to 5.0 % oxygen by mass  in gasoline and for 40 % to 50 % oxygen by mass  in methanol fuels.

1.3 Several types of instruments can be satisfactory for these test methods. Instruments can differ in the way that the oxygen-containing species is detected and quantitated. However, these test methods are similar in that the fuel is pyrolyzed in a carbon-rich environment.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Methods for Determination of Total Oxygen in Gasoline and Methanol Fuels by Reductive Pyrolysis
1.1 These test methods cover the quantitative determination of total oxygen in gasoline and methanol fuels by reductive pyrolysis. 1.2 Precision data are provided for 1.0?% to 5.0?% oxygen by mass?...
May 1, 2017
Standard Test Methods for Determination of Total Oxygen in Gasoline and Methanol Fuels by Reductive Pyrolysis
1.1 These test methods cover the quantitative determination of total oxygen in gasoline and methanol fuels by reductive pyrolysis. 1.2 Precision data are provided for 1.0 % to 5.0 % oxygen by mass ...
ASTM D5622-16
June 1, 2016
Standard Test Methods for Determination of Total Oxygen in Gasoline and Methanol Fuels by Reductive Pyrolysis
4.1 These test methods cover the determination of total oxygen in gasoline and methanol fuels, and they complement Test Method D4815, which covers the determination of several specific...
May 1, 2011
Standard Test Methods for Determination of Total Oxygen in Gasoline and Methanol Fuels by Reductive Pyrolysis
1.1 These test methods cover the quantitative determination of total oxygen in gasoline and methanol fuels by reductive pyrolysis. 1.2 Precision data are provided for 1.0 to 5.0 mass % oxygen in...
May 1, 2005
Standard Test Methods for Determination of Total Oxygen in Gasoline and Methanol Fuels by Reductive Pyrolysis
1.1 These test methods cover the quantitative determination of total oxygen in gasoline and methanol fuels by reductive pyrolysis. 1.2 Precision data are provided for 1.0 to 5.0 mass % oxygen in...
April 10, 2000
Standard Test Methods for Determination of Total Oxygen in Gasoline and Methanol Fuels by Reductive Pyrolysis
1.1 These test methods cover the quantitative determination of total oxygen in gasoline and methanol fuels by reductive pyrolysis. 1.2 Precision data are provided for 1.0 to 5.0 mass% oxygen in...
Advertisement