ASTM International - ASTM B187/B187M-16

Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2016
Status: inactive
Page Count: 9
ICS Code (Superconductivity and conducting materials): 29.050
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications.

1.1.1 The products for electrical (bus) applications shall be made from the following coppers:3

Copper UNS No.3 Reference Designation
     
  C10100   OFE
  C10200   OF
  C10300   OFXLP
  C10400, C10500, C10700   OFS
  C10920, C10930, C10940   -
  C11000   ETP
  C11300, C11400, C11500, C11600   STP
  C12000   DLP

1.1.1.1 The product may be furnished from any copper listed unless otherwise specified in the contract or purchase order.

1.2 The product for general applications shall be made from any of the coppers in 1.1.1 or the following coppers:

Copper UNS No.3 Reference Designation
 
C10800  OFLP
C12200 DHP

1.2.1 The product may be furnished from any copper listed above unless otherwise specified in the contract or purchase order. Other coppers may be used upon agreement between supplier and purchaserer.

1.3 Units-The values stated in either inch-pound units or in SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Note 1: Material for hot forging will be found in Specification B124/B124M.

abstract:

This specification establishes the requirements for copper conductor bars, rods, and shapes for both electrical (bus) and general applications. Products shall be produced in tempers O60 (soft... View More

Document History

January 1, 2026
Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products...
June 1, 2020
Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products...
April 15, 2019
Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products...
ASTM B187/B187M-16
April 1, 2016
Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products...
May 1, 2015
Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products...
April 1, 2011
Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
This specification establishes the requirements for copper conductor bars, rods, and shapes for both electrical (bus) and general applications. Products shall be produced in tempers O60 (soft...
October 1, 2006
Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products...
April 10, 2003
Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products...
October 10, 2002
Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products...
Advertisement