ASTM International - ASTM B595-11(2016)

Standard Specification for Sintered Aluminum Structural Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 3
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers sintered aluminum structural parts made primarily from aluminum powders to which controlled amounts of master alloys or elemental copper, magnesium, and silicon have been added by mixing.

1.2 This specification covers the following variables:

1.2.1 Composition-Depending upon levels of copper, magnesium, and silicon content, two grades, and

1.2.2 Density-Type.

1.3 Parts ordered to this specification will be in one of the following conditions:

1.3.1 As-sintered,

1.3.2 As-repressed for additional density, or

1.3.3 All other conditions plus heat treated.

1.4 With the exception of the values for density, for which the use of the gram per cubic centimeter unit is long-standing industry practice, the values stated in SI units are to be regarded as the standard.

abstract:

This specification covers sintered aluminium structural parts made primarily from aluminum powders to which controlled amounts of master alloys or elemental copper, magnesium, and silicon have... View More

Document History

May 1, 2026
Standard Specification for Materials for Aluminum Powder Metallurgy (PM) Structural Parts
1.1 This specification covers aluminum powder metallurgy structural parts made using admixed materials. 1.2 This specification covers a material designation code that includes the chemical...
April 1, 2021
Standard Specification for Materials for Aluminum Powder Metallurgy (PM) Structural Parts
1.1 This specification covers aluminum powder metallurgy structural parts made using admixed materials. 1.2 This specification covers a material designation code that includes the chemical...
ASTM B595-11(2016)
June 1, 2016
Standard Specification for Sintered Aluminum Structural Parts
1.1 This specification covers sintered aluminum structural parts made primarily from aluminum powders to which controlled amounts of master alloys or elemental copper, magnesium, and silicon have...
May 1, 2011
Standard Specification for Sintered Aluminum Structural Parts
1.1 This specification covers sintered aluminum structural parts made primarily from aluminum powders to which controlled amounts of master alloys or elemental copper, magnesium, and silicon have...
April 1, 2006
Standard Specification for Sintered Aluminum Structural Parts
1.1 This specification covers sintered aluminum structural parts made primarily from aluminum powders to which controlled amounts of master alloys or elemental copper, magnesium, and silicon have...
October 10, 1995
Standard Specification for Sintered Aluminum Structural Parts
1.1 This specification covers sintered aluminum structural parts made primarily from aluminum powders to which controlled amounts of master alloys or elemental copper, magnesium, and silicon have...
October 10, 1995
Standard Specification for Sintered Aluminum Structural Parts
1.1 This specification covers sintered aluminum structural parts made primarily from aluminum powders to which controlled amounts of master alloys or elemental copper, magnesium, and silicon have...
Advertisement