ASTM International - ASTM D5972-16
Standard Test Method for Freezing Point of Aviation Fuels (Automatic Phase Transition Method)
| Organization: | ASTM International |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Other materials): | 49.025.99 |
| ICS Code (Liquid fuels): | 75.160.20 |
significance And Use:
5.1 The freezing point of an aviation fuel is the lowest temperature at which the fuel remains free of solid hydrocarbon crystals. These crystals can restrict the flow of fuel through the fuel... View More
scope:
1.1 This test method covers the determination of the temperature below which solid hydrocarbon crystals form in aviation turbine fuels.
1.2 This test method is designed to cover the temperature range of −80 °C to 20 °C; however, 2003 Joint ASTM/IP Interlaboratory Cooperative Test Program mentioned in 12.4 has only demonstrated the test method with fuels having freezing points in the range of −42 °C to −60 °C.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see 7.1, 7.3, and 7.5.
Document History