ASTM International - ASTM D1418-10a(2016)
Standard Practice for Rubber and Rubber Latices—Nomenclature
| Organization: | ASTM International |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Rubber): | 83.060 |
scope:
1.1 This practice covers a system of general classification for the basic rubbers both in dry and latex forms determined from the chemical composition of the polymer chain.
1.2 The purpose of this practice is to provide a standardization of terms for use in industry, commerce, and government and is not intended to conflict with but rather to act as a supplement to existing trade names and trademarks.
1.3 In technical papers or presentations the name of the polymer should be used if possible. The symbols can follow the chemical name for use in later references.
Note 1: For terms related to thermoplastic elastomers, see Practice D5538.
abstract:
This practice covers a system of general classification or nomenclature for rubber and rubber latices. Rubbers in both dry and latex form shall be coded from the chemical composition of the... View More
Document History