ASTM International - ASTM F1342-91(1996)e2

Standard Test Method for Protective Clothing Material Resistance to Puncture

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
ICS Code (Protective clothing): 13.340.10
scope:

1.1 This test method determines the puncture resistance of a protective clothing material specimen by measuring the force required to cause a sharp-edged puncture probe to penetrate through the specimen.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information only.

Document History

May 1, 2005
Standard Test Method for Protective Clothing Material Resistance to Puncture
1.1 This test method determines the puncture resistance of a protective clothing material specimen by measuring the force required to cause a pointed puncture probe to penetrate through the specimen....
ASTM F1342-91(1996)e2
January 1, 1996
Standard Test Method for Protective Clothing Material Resistance to Puncture
1.1 This test method determines the puncture resistance of a protective clothing material specimen by measuring the force required to cause a sharp-edged puncture probe to penetrate through the...
Advertisement