ASTM International - ASTM C1800/C1800M-16

Standard Test Method for Determining Density of Roller-Compacted Concrete Specimens Using the Gyratory Compactor

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2016
Status: active
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

4.1 This Test Method is used to prepare specimens containing a nominal maximum aggregate size of up to 37.5 mm [1-1/2 in.] and a Vebe consistency time, in accordance with... View More

scope:

1.1 This test method covers the compaction of cylindrical specimens of roller-compacted concrete (RCC) using the gyratory compactor to determine density.

1.2 Units-The values stated in SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure.)2

Document History

ASTM C1800/C1800M-16
July 1, 2016
Standard Test Method for Determining Density of Roller-Compacted Concrete Specimens Using the Gyratory Compactor
4.1 This Test Method is used to prepare specimens containing a nominal maximum aggregate size of up to 37.5 mm [1-1/2 in.] and a Vebe consistency time, in accordance with Test Method C1170/C1170M, of...
Advertisement