ASTM International - ASTM D2161-10(2016)

Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2016
Status: inactive
Page Count: 24
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
significance And Use:

4.1 At one time the petroleum industry relied on measuring kinematic viscosity by means of the Saybolt viscometer, and expressing kinematic viscosity in units of Saybolt Universal Seconds (SUS)... View More

scope:

1.1 This practice2 covers the conversion tables and equations for converting kinematic viscosity in mm2/s at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds (SUS) at the same temperature and for converting kinematic viscosity in mm2/s at 122 °F and 210 °F (50 °C and 98.9 °C) to Saybolt Furol viscosity in Saybolt Furol seconds (SFS) at the same temperatures. Kinematic viscosity values are based on water being 1.0034 mm2/s (cSt) at 68 °F (20 °C).

Note 1: A fundamental and preferred method for measuring kinematic viscosity is by use of kinematic viscometers as outlined in Test Method D445. It is recommended that kinematic viscosity be reported in millimetres squared per second, instead of Saybolt Universal Seconds (SUS) or Saybolt Furol Seconds (SFS). This method is being retained for the purpose of calculation of kinematic viscosities from SUS and SFS data that appear in past literature. One millimetre squared per second (mm2/s) equals one centistoke (cSt), which is another unit commonly found in older literature.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for reference information purposes only. The SI unit of kinematic viscosity is mm2/s.

1.2.1 Exception-Fahrenheit temperature units are used in this practice because they are accepted by industry for the type of legacy conversions described in this practice.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2025
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice2 covers the conversion tables and equations for converting kinematic viscosity in mm2/s at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds (SUS) at the...
December 1, 2020
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice2 covers the conversion tables and equations for converting kinematic viscosity in mm2/s at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds (SUS) at the...
May 1, 2019
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice2 covers the conversion tables and equations for converting kinematic viscosity in mm2/s at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds (SUS) at the...
July 1, 2017
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice2 covers the conversion tables and equations for converting kinematic viscosity in mm2/s at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds (SUS) at the...
ASTM D2161-10(2016)
July 1, 2016
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice2 covers the conversion tables and equations for converting kinematic viscosity in mm2/s at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds (SUS) at the...
October 1, 2010
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice covers the conversion tables and equations for converting kinematic viscosity in mm2/s at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds (SUS) at the...
October 1, 2010
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice2 covers the conversion tables and equations for converting kinematic viscosity in mm2/s at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds (SUS) at the...
April 1, 2005
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice covers the conversion tables and equations for converting kinematic viscosity in mm2/s at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds (SUS) at the...
April 1, 2005
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice covers the conversion tables and equations for converting kinematic viscosity in mm2/s at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds (SUS) at the...
December 1, 2004
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice covers the conversion tables and equations for converting kinematic viscosity in centistokes (cSt) at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds...
January 1, 1999
Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
1.1 This practice covers the conversion tables and equations for converting kinematic viscosity in centistokes (cSt) at any temperature to Saybolt Universal viscosity in Saybolt Universal seconds...
January 1, 1982
Standard Method for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
A description is not available for this item.
January 1, 1966
Standard Method Of Test For Conversion Of Kinematic Viscosity To Saybolt Universal Viscosity Or To Saybolt Furol Viscosity
A description is not available for this item.
Advertisement