ASTM International - ASTM B249M-94a

Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Rod, Bar, Shapes and Forgings [Metric] (Withdrawn 2000)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1994
Status: inactive
Page Count: 12
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes a group of general requirements common to wrought copper and copper alloy rod, bar, shapes and forgings which shall apply to Specifications B16M, B21M, B98M, B124M, B133M, B138M, B139M, B140M, B150M, B151M, B196M, B283, B301M, and B455M to the extent referenced therein.

1.2 The chemical composition, physical and mechanical properties, and all other requirements not included in this specification shall be prescribed in the product specification.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 This specification is the SI companion of Specification B249.

1.5 SI units are the measurement standard.

Note 1-Requirements for flat wire (defined as flat products up to and including 4.8 mm in thickness and up to 80 mm in width with all surfaces rolled or drawn without having been slit, sheared, or sawed) including square, furnished in coils or straight lengths, or on spools, reels, or bucks are described by wire Specifications B206M and B272.

Document History

ASTM B249M-94a
January 1, 1994
Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Rod, Bar, Shapes and Forgings [Metric] (Withdrawn 2000)
1.1 This specification establishes a group of general requirements common to wrought copper and copper alloy rod, bar, shapes and forgings which shall apply to Specifications B16M, B21M, B98M, B124M,...
Advertisement