ASTM International - ASTM D501-03(2016)
Standard Test Methods of Sampling and Chemical Analysis of Alkaline Detergents
| Organization: | ASTM International |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Surface active agents): | 71.100.40 |
scope:
1.1 These test methods cover procedures for the sampling and chemical analysis of inorganic alkaline detergents.
1.2 The procedures appear in the following order:
| Sections | |
| Caustic Soda: | |
| Sampling | 5 |
| Total Alkalinity as Sodium Oxide (Na
2O) | 6 - 8 |
| Sodium Hydroxide (NaOH) | 9 - 11 |
| Carbonate as Sodium Carbonate (Na
2CO3) | 12 |
| Carbon Dioxide (CO
2) by the Evolution Method | 13 - 16 |
| Soda Ash: | |
| Sampling | 17 |
| Matter Volatile at 150 to 155°C | 18 and 19 |
| Total Alkalinity as Sodium Carbonate (Na
2CO3 ) | 20 - 22 |
| Sodium Bicarbonate (NaHCO
3) | 23 - 25 |
| Sodium Bicarbonate (NaHCO
3) by Potentiometric Titration | 26 - 28 |
| Matter Insoluble in Water | 29 and 30 |
| Apparent Density | 31 and 32 |
| Modified Soda (Sequicarbonate Type): | |
| Sampling | 33 |
| Total Alkalinity as Sodium Oxide (Na
2O) | 34 - 36 |
| Sodium Bicarbonate (NaHCO
3) and Sodium Carbonate (Na2CO3) | 37 - 39 |
| Matter Insoluble in Water | 40 |
| Sodium Bicarbonate: | |
| Sampling | 41 |
| Sodium Bicarbonate, Sodium Carbonate, and Free Moisture | 42 - 45 |
| Matter Insoluble in Water | 46 |
| Sodium Metasilicate, Sodium Sesquisilicate and Sodium Orthosil- icate: | |
| Sampling | 47 |
| Total Alkalinity as Sodium Oxide (Na
2O) | 48 - 50 |
| Total Silica as SiO
2 | 51 - 53 |
| Sodium Metasilicate (Na
2SiO3·5H2O) | 54 |
| Sodium Sesquisilicate (3Na
2O·2SiO2·11H2O) | 55 |
| Matter Insoluble in Water | 56 and 57 |
| Loss on Ignition of Sodium Sesquisilicate (3Na
2O·2SiO2 ·11H2O) | 58 and 59 |
| Sodium Orthosilicate (Na
4SiO4) | 60 |
| Trisodium Phosphate: | |
| Sampling | 61 |
| Trisodium Phosphate (Na
3PO4) Content and Phosphorus Pentoxide (P2O5) | 62 - 64 |
| Trisodium Phosphate Calculated as Na
3PO4·12H2O, Na3PO4· H2O, Na3PO4, and as P2O5 | 65 - 68 |
| Total Alkalinity as Sodium Oxide (Na
2O) | 69 - 71 |
| Matter Insoluble in Water | 72 and 73 |
| Tetrasodium Pyrophosphate: | |
| Sampling | 74 |
| Tetrasodium Pyrophosphate (Na 4P2O7) | 75 - 79 |
| Matter Insoluble in Water | 80 and 81 |
| Loss on Ignition | 82 and 83 |
| Borax: | |
| Sampling | 84 |
| Total Borate and Excess Alkalinity or Acidity | 85 - 87 |
| Matter Insoluble in Water | 88 and 89 |
| Sodium Triphosphate: | |
| Sampling | 90 |
| Tritratable Na
2O | 91 - 94 |
| Total P
2O5: | |
| Preferred Method | 95 - 97 |
| Alternative Method | 98 - 101 |
| pH Titration | 102 - 107 |
| Quantitative Separation and Measurement of Various Phosphates: | |
| Reverse-Flow Ion-Exchange Chromatography (Preferred Method) | 108 - 119 |
| Paper Chromatographic Method | 120 - 127 |
| pH of 1 percent Solution | 128 |
| Turbidity | 129 |
| Temperature Rise | 130 - 134 |
| Sulfate | 135 - 137 |
| Ignition Loss | 140 and 141 |
| Matter Insoluble in Water | 142 - 144 |
| Particle Size | 145 |
| Orthophosphate | 146 - 151 |
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.
abstract:
These test methods cover procedures for the sampling and chemical analysis of inorganic alkaline detergents. These detergents include caustic soda, soda ash, modified soda (sequicarbonate type),... View More
Document History