ASTM International - ASTM D2357-11(2016)
Standard for Qualitative Classification of Surfactants by Infrared Absorption
| Organization: | ASTM International |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Surface active agents): | 71.100.40 |
scope:
1.1 This standard covers the qualitative classification of synthetic detergent products or mixtures of synthetic detergents. It is applicable to built detergent formulations as well as individual surfactant compositions.
Note 1: The organic active ingredient must be isolated from built syndet compositions in accordance with Test Method D2358.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History